Vishay Intertechnology, Inc. Ceramic Capacitors K101J15C0GF53K2

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101J15C0GF53K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101J15C0GF53K2-ND
Ceramic Capacitors K101J15C0GF53K2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 100Pf ±5% C0G Bulk E3 Vishay - 92K0842 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 100Pf ±5% C0G Bulk E3 Vishay
92K0842
K 50V 100Pf ±5% C0G Bulk E3 Vishay 92K0842
K 50V 100PF ±5% C0G BULK E3

K 50V 100PF ±5% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K101J15C0GF53K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101J15C0GF53K2
Capacitors - Ceramic Capacitors K101J15C0GF53K2
CAP CER 100PF 50V C0G/NP0 RADIAL

CAP CER 100PF 50V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - K101J15C0GF53K2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101J15C0GF53K2
Ceramic Capacitors K101J15C0GF53K2
CAP CER 100PF 50V C0G/NP0 RADIAL

CAP CER 100PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K101J15C0GF53K2-ND 92K0842 K101J15C0GF53K2 K101J15C0GF53K2
Product Name Ceramic Capacitors K 50V 100Pf ±5% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 2002-105MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers