Vishay Intertechnology, Inc. Ceramic Capacitors K101J15C0GF53H5

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101J15C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101J15C0GF53H5-ND
Ceramic Capacitors K101J15C0GF53H5-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,100Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay - 92H2068 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay
92H2068
Capacitor,ceramic,100Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay 92H2068
Capacitor,Ceramic,10 0pF,50VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,100pF,50VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - K101J15C0GF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101J15C0GF53H5
Capacitors - Ceramic Capacitors K101J15C0GF53H5
CAP CER 100PF 50V C0G/NP0 RADIAL

CAP CER 100PF 50V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - K101J15C0GF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101J15C0GF53H5
Ceramic Capacitors K101J15C0GF53H5
CAP CER 100PF 50V C0G/NP0 RADIAL

CAP CER 100PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K101J15C0GF53H5-ND 92H2068 K101J15C0GF53H5 K101J15C0GF53H5
Product Name Ceramic Capacitors Capacitor,ceramic,100Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 124PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers