Vishay Intertechnology, Inc. Ceramic Capacitors K100K15C0GF5TL2

Description
10pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K100K15C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K100K15C0GF5TL2-ND
Ceramic Capacitors K100K15C0GF5TL2-ND
10pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

10pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K100K15C0GF5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K100K15C0GF5TL2
Ceramic Capacitors K100K15C0GF5TL2
CAP CER 10PF 50V C0G/NP0 RADIAL

CAP CER 10PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet
K 50V 10Pf ± 10 % C0G Reel E3 Vishay - 92K0811 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 10Pf ± 10 % C0G Reel E3 Vishay
92K0811
K 50V 10Pf ± 10 % C0G Reel E3 Vishay 92K0811
K 50V 10PF ± 10 % C0G REEL E3

K 50V 10PF ± 10 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K100K15C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K100K15C0GF5TL2
Capacitors - Ceramic Capacitors K100K15C0GF5TL2
CAP CER 10PF 50V C0G/NP0 RADIAL

CAP CER 10PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K100K15C0GF5TL2-ND K100K15C0GF5TL2 92K0811 K100K15C0GF5TL2
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 10Pf ± 10 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details