Vishay Intertechnology, Inc. Ceramic Capacitors K100J15C0GF5WH5

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K100J15C0GF5WH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K100J15C0GF5WH5-ND
Ceramic Capacitors K100J15C0GF5WH5-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 10Pf ±5% C0G Ammo E3 Vishay - 21M7573 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 10Pf ±5% C0G Ammo E3 Vishay
21M7573
K 50V 10Pf ±5% C0G Ammo E3 Vishay 21M7573
K 50V 10PF ±5% C0G AMMO E3

K 50V 10PF ±5% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K100J15C0GF5WH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K100J15C0GF5WH5
Capacitors - Ceramic Capacitors K100J15C0GF5WH5
CAP CER 10PF 50V NP0 RADIAL

CAP CER 10PF 50V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K100J15C0GF5WH5-ND 21M7573 K100J15C0GF5WH5
Product Name Ceramic Capacitors K 50V 10Pf ±5% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details