Vishay Intertechnology, Inc. 10pF 50V Capacitor K100J15C0GF5TH5

Description
Cap Ceramic 10pF 50V C0G 5% Radial 5mm 125°C T/R Product overview: K100J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K100J15C0GF5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 10pF 50V C0G 5% Radial 5mm 125°C T/R Product overview: K100J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K100J15C0GF5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10pF 50V Capacitor
60-K100J15C0GF5TH5
10pF 50V Capacitor 60-K100J15C0GF5TH5
Cap Ceramic 10pF 50V C0G 5% Radial 5mm 125°C T/R Product overview: K100J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K100J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 10pF 50V C0G 5% Radial 5mm 125°C T/R Product overview: K100J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K100J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1030CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1030CT-ND
Ceramic Capacitors BC1030CT-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1030TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1030TR-ND
Ceramic Capacitors BC1030TR-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C0946 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C0946
Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C0946
CERAMIC CAPACITOR 10PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:10pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:10pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay - 27X7679 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay
27X7679
Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay 27X7679
CERAMIC CAPACITOR 10PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K100J15C0GF5TH5 BC1030CT-ND 95C0946
Product Name 10pF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers