Vishay Intertechnology, Inc. Ceramic Capacitors K100J10C0GH5TL2

Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K100J10C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K100J10C0GH5TL2-ND
Ceramic Capacitors K100J10C0GH5TL2-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 10Pf ±5% C0G Reel E3 Vishay - 92K0782 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 10Pf ±5% C0G Reel E3 Vishay
92K0782
K 100V 10Pf ±5% C0G Reel E3 Vishay 92K0782
K 100V 10PF ±5% C0G REEL E3

K 100V 10PF ±5% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K100J10C0GH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K100J10C0GH5TL2
Capacitors - Ceramic Capacitors K100J10C0GH5TL2
CAP CER 10PF 100V C0G/NP0 RADIAL

CAP CER 10PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K100J10C0GH5TL2-ND 92K0782 K100J10C0GH5TL2
Product Name Ceramic Capacitors K 100V 10Pf ±5% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C543M100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details