RX 1 COIL 1 LAYER 10.7UH Product overview: IWAS3827ECEB100J50 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10.7UH, Inductor and Choke, Wireless Charging Coils. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 75-IWAS3827ECEB100J5
1 Coil, 1 Layer 10.7µH Wireless Charging Coil Receiver 183mOhm
Manufacturer: Vishay Dale
Win Source Part Number: 777596-IWAS3827ECEB1
Type: 1 Coil, 1 Layer
Inductance: 10.7μH
Tolerance: ±5%
Q @ Freq: 30 @ 200kHz
Function: Receiver
Family Name: IWAS-3827EC-50
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 183 mOhm
Dimension: 1.50" L x 1.05" W x 0.04" H (38.1mm x 26.7mm x 1.0mm)
Introduction Date: July 11, 2012
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 100
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 75-IWAS3827ECEB100J50 | 541-1695-ND | 777596-IWAS3827ECEB100J50 |
| Product Name | 10.7UH Inductor and Choke | Wireless Charging Coils | Wireless Charging Coils - IWAS3827ECEB100J50 |
| Technology | 1 Coil, 1 Layer | ||
| Inductance Range | 10.7 microH | 10.7 microH | 10.7 microH |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| Packing Method | Bulk | Bulk | |
| Standards and Certifications | RoHS |