ISOA 100 N1 220R 5% TUBE
RES, 220R, 5%, 100W, THICK FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-ISOA100N12200JT-ND | 2610203 | 61AK4091 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 220R, 5%, 100W, Thick Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | SOT-227-4 | TU10 | |
| Tolerance | 5 +/- % |