Vishay Intertechnology, Inc. Fixed Inductors ISC1812RXR18M

Description
180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RXR18M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RXR18M-ND
Fixed Inductors ISC1812RXR18M-ND
180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)

180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RXR18M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RXR18M
INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RXR18M
INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RXR18M-ND ISC1812RXR18M
Product Name Fixed Inductors INDUCTOR WW 180NH 20% 1812 180nH 468mA - - Non-Magnetic Core ¦20% Shielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Molded SMD Inductors - 2-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
3 suppliers
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details