Vishay Intertechnology, Inc. Fixed Inductors ISC1812RVR47M

Description
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RVR47M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RVR47M-ND
Fixed Inductors ISC1812RVR47M-ND
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)

470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RVR47M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RVR47M
INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RVR47M
INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RVR47M-ND ISC1812RVR47M
Product Name Fixed Inductors INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 820 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details