INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1812RVR47J | ISC1812RVR47J-ND |
| Product Name | INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.4700 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.7500 ohms | 0.6000 ohms |
| Rated DC Current | 306 milliamps |