Vishay Intertechnology, Inc. Fixed Inductors ISC1812RVR33K

Description
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RVR33K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RVR33K-ND
Fixed Inductors ISC1812RVR33K-ND
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RVR33K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RVR33K
INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RVR33K
INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RVR33K-ND ISC1812RVR33K
Product Name Fixed Inductors INDUCTOR WW 330NH 10% 1812 330nH 394mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers