Vishay Intertechnology, Inc. INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RVR10M

Description
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RVR10M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RVR10M
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RVR10M
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RVR10M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RVR10M-ND
Fixed Inductors ISC1812RVR10M-ND
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)

100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RVR10M ISC1812RVR10M-ND
Product Name INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2300 ohms 0.2300 ohms
Rated DC Current 552 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details