Vishay Intertechnology, Inc. Fixed Inductors ISC1812RV821K

Description
820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RV821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV821K-ND
Fixed Inductors ISC1812RV821K-ND
820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)

820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820UH 10% 1812 820¦H 72mA - - Ferrite Core ¦10% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RV821K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820UH 10% 1812 820¦H 72mA - - Ferrite Core ¦10% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RV821K
INDUCTOR WW 820UH 10% 1812 820¦H 72mA - - Ferrite Core ¦10% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV821K
INDUCTOR WW 820UH 10% 1812 820¦H 72mA - - Ferrite Core ¦10% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820UH 10% 1812 820¦H 72mA - - Ferrite Core ¦10% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RV821K-ND ISC1812RV821K
Product Name Fixed Inductors INDUCTOR WW 820UH 10% 1812 820¦H 72mA - - Ferrite Core ¦10% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details