Vishay Intertechnology, Inc. INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV5R6J

Description
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RV5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RV5R6J
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV5R6J
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RV5R6J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV5R6J-ND
Fixed Inductors ISC1812RV5R6J-ND
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RV5R6J ISC1812RV5R6J-ND
Product Name INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.6900 ohms 0.6900 ohms
Rated DC Current 333 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers