INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1812RV561K | ISC1812RV561K-ND |
| Product Name | INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 560 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 82 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |