Vishay Intertechnology, Inc. Fixed Inductors ISC1812RV4R7K

Description
4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RV4R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV4R7K-ND
Fixed Inductors ISC1812RV4R7K-ND
4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)

4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max - ISC1812RV4R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max
ISC1812RV4R7K
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max ISC1812RV4R7K
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RV4R7K-ND ISC1812RV4R7K
Product Name Fixed Inductors INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-51N 0302CS-51NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details