Vishay Intertechnology, Inc. Fixed Inductors ISC1812RV470J

Description
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RV470J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV470J-ND
Fixed Inductors ISC1812RV470J-ND
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)

47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 5% 1812 47¦H 183mA - - Ferrite Core ¦5% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RV470J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 5% 1812 47¦H 183mA - - Ferrite Core ¦5% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RV470J
INDUCTOR WW 47UH 5% 1812 47¦H 183mA - - Ferrite Core ¦5% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV470J
INDUCTOR WW 47UH 5% 1812 47¦H 183mA - - Ferrite Core ¦5% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 5% 1812 47¦H 183mA - - Ferrite Core ¦5% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RV470J-ND ISC1812RV470J
Product Name Fixed Inductors INDUCTOR WW 47UH 5% 1812 47¦H 183mA - - Ferrite Core ¦5% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details