Vishay Intertechnology, Inc. INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max ISC1812RV1R8K

Description
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max - ISC1812RV1R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max
ISC1812RV1R8K
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max ISC1812RV1R8K
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RV1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV1R8K-ND
Fixed Inductors ISC1812RV1R8K-ND
1.8µH Shielded Wirewound Inductor 403mA 430mOhm Max 1812 (4532 Metric)

1.8µH Shielded Wirewound Inductor 403mA 430mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RV1R8K ISC1812RV1R8K-ND
Product Name INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1.8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.4300 ohms 0.4300 ohms
Rated DC Current 403 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details