Vishay Intertechnology, Inc. INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV180J

Description
INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RV180J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RV180J
INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV180J
INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RV180J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV180J-ND
Fixed Inductors ISC1812RV180J-ND
18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)

18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RV180J ISC1812RV180J-ND
Product Name INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 18 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 238 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details