INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1812RV102J | ISC1812RV102J-ND |
| Product Name | INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 1000 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 66 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |