Vishay Intertechnology, Inc. INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV100J

Description
INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RV100J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RV100J
INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV100J
INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RV100J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV100J-ND
Fixed Inductors ISC1812RV100J-ND
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)

10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RV100J ISC1812RV100J-ND
Product Name INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.9000 ohms 0.9000 ohms
Rated DC Current 279 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Fixed Inductors - 1712-36273225151R0NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details