Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQR82K

Description
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQR82K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQR82K-ND
Fixed Inductors ISC1812RQR82K-ND
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)

820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812RQR82K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers