Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQR22M

Description
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQR22M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQR22M-ND
Fixed Inductors ISC1812RQR22M-ND
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)

220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQR22M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQR22M
INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQR22M
INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQR22M-ND ISC1812RQR22M
Product Name Fixed Inductors INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details