Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQR22J

Description
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQR22J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQR22J-ND
Fixed Inductors ISC1812RQR22J-ND
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)

220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 5% 1812 220nH 441mA - - Non-Magnetic Core ¦5% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQR22J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 5% 1812 220nH 441mA - - Non-Magnetic Core ¦5% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQR22J
INDUCTOR WW 220NH 5% 1812 220nH 441mA - - Non-Magnetic Core ¦5% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQR22J
INDUCTOR WW 220NH 5% 1812 220nH 441mA - - Non-Magnetic Core ¦5% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220NH 5% 1812 220nH 441mA - - Non-Magnetic Core ¦5% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQR22J-ND ISC1812RQR22J
Product Name Fixed Inductors INDUCTOR WW 220NH 5% 1812 220nH 441mA - - Non-Magnetic Core ¦5% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details