Vishay Precision Group INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQR12M

Description
INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQR12M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQR12M
INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQR12M
INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQR12M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQR12M-ND
Fixed Inductors ISC1812RQR12M-ND
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)

120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, 120Nh, 519Ma, 20% 400Mhz; Inductance Vishay - 07J3758 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 120Nh, 519Ma, 20% 400Mhz; Inductance Vishay
07J3758
Power Inductor, 120Nh, 519Ma, 20% 400Mhz; Inductance Vishay 07J3758
POWER INDUCTOR, 120NH, 519MA, 20% 400MHZ; Inductance:120nH; Inductance Tolerance:± 20%; DC Resistance Max:0.26ohm; Q Factor:30; DC Current Rating:519mA; Self Resonant Frequency:400MHz; Q Test Frequency:25.2MHz RoHS Compliant: No

POWER INDUCTOR, 120NH, 519MA, 20% 400MHZ; Inductance:120nH; Inductance Tolerance:± 20%; DC Resistance Max:0.26ohm; Q Factor:30; DC Current Rating:519mA; Self Resonant Frequency:400MHz; Q Test Frequency:25.2MHz RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812RQR12M ISC1812RQR12M-ND 07J3758
Product Name INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Power Inductor, 120Nh, 519Ma, 20% 400Mhz; Inductance Vishay
Application General Purpose
Inductance Range 0.1200 microH 0.1200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.2600 ohms 0.2600 ohms 0.2600 ohms
Rated DC Current 519 milliamps 519 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details