Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ821K

Description
820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ821K-ND
Fixed Inductors ISC1812RQ821K-ND
820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)

820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820UH 10% 1812 820¦H 72mA - - Ferrite Core ¦10% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ821K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820UH 10% 1812 820¦H 72mA - - Ferrite Core ¦10% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ821K
INDUCTOR WW 820UH 10% 1812 820¦H 72mA - - Ferrite Core ¦10% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ821K
INDUCTOR WW 820UH 10% 1812 820¦H 72mA - - Ferrite Core ¦10% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820UH 10% 1812 820¦H 72mA - - Ferrite Core ¦10% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ821K-ND ISC1812RQ821K
Product Name Fixed Inductors INDUCTOR WW 820UH 10% 1812 820¦H 72mA - - Ferrite Core ¦10% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details