Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ820J

Description
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ820J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ820J-ND
Fixed Inductors ISC1812RQ820J-ND
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)

82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ820J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ820J
INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ820J
INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ820J-ND ISC1812RQ820J
Product Name Fixed Inductors INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers