Vishay Precision Group Fixed Inductors ISC1812RQ681K

Description
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ681K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ681K-ND
Fixed Inductors ISC1812RQ681K-ND
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)

680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 680UH 76MA 12 OHM Inductor and Choke - 71-ISC1812RQ681K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 76MA 12 OHM Inductor and Choke
71-ISC1812RQ681K
SMD 680UH 76MA 12 OHM Inductor and Choke 71-ISC1812RQ681K
FIXED IND 680UH 76MA 12 OHM SMD Product overview: ISC1812RQ681K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 76MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 76MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812RQ681K can be used for catalog matching and distributor lookup.

FIXED IND 680UH 76MA 12 OHM SMD Product overview: ISC1812RQ681K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 76MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 76MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812RQ681K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ681K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ681K
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ681K
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 680Uh, Smd, Full Reel; Inductance Vishay - 07J3802 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 680Uh, Smd, Full Reel; Inductance Vishay
07J3802
Inductor, Shielded, 680Uh, Smd, Full Reel; Inductance Vishay 07J3802
INDUCTOR, SHIELDED, 680UH, SMD, FULL REEL; Inductance:680µH; RMS Current (Irms):76mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:12ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 680UH, SMD, FULL REEL; Inductance:680µH; RMS Current (Irms):76mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:-; DC Resistance Max:12ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ681K-ND 71-ISC1812RQ681K ISC1812RQ681K 07J3802
Product Name Fixed Inductors SMD 680UH 76MA 12 OHM Inductor and Choke INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 680Uh, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers