Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ471J

Description
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ471J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ471J-ND
Fixed Inductors ISC1812RQ471J-ND
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)

470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ471J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ471J
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ471J
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ471J-ND ISC1812RQ471J
Product Name Fixed Inductors INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-021 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details