Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ3R9K

Description
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ3R9K-ND
Fixed Inductors ISC1812RQ3R9K-ND
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)

3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max - ISC1812RQ3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max
ISC1812RQ3R9K
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max ISC1812RQ3R9K
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ3R9K-ND ISC1812RQ3R9K
Product Name Fixed Inductors INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176783-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details