Vishay Precision Group Fixed Inductors ISC1812RQ330K

Description
33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ330K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ330K-ND
Fixed Inductors ISC1812RQ330K-ND
33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)

33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ330K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ330K
INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ330K
INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 33Uh, Smd, Full Reel; Inductance Vishay - 07J3790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, Smd, Full Reel; Inductance Vishay
07J3790
Inductor, Shielded, 33Uh, Smd, Full Reel; Inductance Vishay 07J3790
INDUCTOR, SHIELDED, 33UH, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):202mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric] RoHS Compliant: No

INDUCTOR, SHIELDED, 33UH, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):202mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric] RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ330K-ND ISC1812RQ330K 07J3790
Product Name Fixed Inductors INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 33Uh, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 3615A4R7K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details