Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ1R5J

Description
1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ1R5J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ1R5J-ND
Fixed Inductors ISC1812RQ1R5J-ND
1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max - ISC1812RQ1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max
ISC1812RQ1R5J
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max ISC1812RQ1R5J
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ1R5J-ND ISC1812RQ1R5J
Product Name Fixed Inductors INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0013 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details