Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ181K

Description
180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ181K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ181K-ND
Fixed Inductors ISC1812RQ181K-ND
180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)

180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ181K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ181K
INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ181K
INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ181K-ND ISC1812RQ181K
Product Name Fixed Inductors INDUCTOR WW 180UH 10% 1812 180¦H 111mA - - Ferrite Core ¦10% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers