Vishay Intertechnology, Inc. INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ181J

Description
INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ181J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ181J
INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ181J
INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ181J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ181J-ND
Fixed Inductors ISC1812RQ181J-ND
180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)

180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ181J ISC1812RQ181J-ND
Product Name INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 180 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 111 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details