Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ180K

Description
18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ180K-ND
Fixed Inductors ISC1812RQ180K-ND
18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)

18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ180K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ180K
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ180K
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ180K-ND ISC1812RQ180K
Product Name Fixed Inductors INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details