Vishay Intertechnology, Inc. Fixed Inductors ISC1812RQ151J

Description
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RQ151J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ151J-ND
Fixed Inductors ISC1812RQ151J-ND
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ151J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ151J
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ151J
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RQ151J-ND ISC1812RQ151J
Product Name Fixed Inductors INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details