Vishay Intertechnology, Inc. Fixed Inductors ISC1812ET5R6K

Description
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ET5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ET5R6K-ND
Fixed Inductors ISC1812ET5R6K-ND
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max - ISC1812ET5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max
ISC1812ET5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max ISC1812ET5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ET5R6K-ND ISC1812ET5R6K
Product Name Fixed Inductors INDUCTOR WW 5.6UH 10% 1812 5.6¦H 333mA - - Powdered Iron Core ¦10% Shielded 690 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3613C8R2K-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details