Vishay Intertechnology, Inc. Fixed Inductors ISC1812ET1R0K

Description
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ET1R0K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ET1R0K-ND
Fixed Inductors ISC1812ET1R0K-ND
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)

1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max - ISC1812ET1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max
ISC1812ET1R0K
INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max ISC1812ET1R0K
INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ET1R0K-ND ISC1812ET1R0K
Product Name Fixed Inductors INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Molded SMD Inductors - 1624097-1 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details