Vishay Intertechnology, Inc. Fixed Inductors ISC1812ESR33M

Description
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ESR33M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR33M-ND
Fixed Inductors ISC1812ESR33M-ND
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 330NH 20% 1812 330nH 394mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ESR33M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 20% 1812 330nH 394mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ESR33M
INDUCTOR WW 330NH 20% 1812 330nH 394mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR33M
INDUCTOR WW 330NH 20% 1812 330nH 394mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 20% 1812 330nH 394mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 330Nh, 394Ma, 20% 240Mhz; Core Material Vishay - 53K5385 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Nh, 394Ma, 20% 240Mhz; Core Material Vishay
53K5385
Power Inductor, 330Nh, 394Ma, 20% 240Mhz; Core Material Vishay 53K5385
POWER INDUCTOR, 330NH, 394MA, 20% 240MHZ; Core Material:Iron; Current Rating:394mA; DC Current Rating:394mA; DC Resistance Max:7.54ohm; Inductance:330nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

POWER INDUCTOR, 330NH, 394MA, 20% 240MHZ; Core Material:Iron; Current Rating:394mA; DC Current Rating:394mA; DC Resistance Max:7.54ohm; Inductance:330nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ESR33M-ND ISC1812ESR33M 53K5385
Product Name Fixed Inductors INDUCTOR WW 330NH 20% 1812 330nH 394mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 330Nh, 394Ma, 20% 240Mhz; Core Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Standard
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details