Vishay Intertechnology, Inc. Fixed Inductors ISC1812ESR15M

Description
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ESR15M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR15M-ND
Fixed Inductors ISC1812ESR15M-ND
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)

150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ESR15M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ESR15M
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR15M
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 150Nh, 491Ma, 20% 390Mhz; Core Material Vishay - 53K5377 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Nh, 491Ma, 20% 390Mhz; Core Material Vishay
53K5377
Power Inductor, 150Nh, 491Ma, 20% 390Mhz; Core Material Vishay 53K5377
POWER INDUCTOR, 150NH, 491MA, 20% 390MHZ; Core Material:Iron; Current Rating:491mA; DC Current Rating:491mA; DC Resistance Max:0.29ohm; Inductance:150nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

POWER INDUCTOR, 150NH, 491MA, 20% 390MHZ; Core Material:Iron; Current Rating:491mA; DC Current Rating:491mA; DC Resistance Max:0.29ohm; Inductance:150nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ESR15M-ND ISC1812ESR15M 53K5377
Product Name Fixed Inductors INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 150Nh, 491Ma, 20% 390Mhz; Core Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Standard
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176786-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details