Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES8R2J

Description
8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES8R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES8R2J-ND
Fixed Inductors ISC1812ES8R2J-ND
8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)

8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES8R2J
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES8R2J
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ES8R2J-ND ISC1812ES8R2J
Product Name Fixed Inductors INDUCTOR WW 8.2UH 5% 1812 8.2¦H 292mA - - Powdered Iron Core ¦5% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details