Vishay Intertechnology, Inc. INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ERR68J

Description
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ERR68J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ERR68J
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ERR68J
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ISC1812ERR68J
Product Name INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N5 0402DC-4N5XJRW , 0402DC-4N5XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2125969 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 15 microH
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - CC453232-151KL-ND - DigiKey
Specs
Core Material Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %)
DCR 6.5 ohms
View Details