DR353-3 SERIES -- INDUCTOR, HIGH FREQUENCY WIREWOUND
Datatronics™
Inductor, High Frequency Wirewound
DR353-3 Series
Description
Features
Low Profile Surface Mount Design.
Inductance Range from 1.0uH to 2200.0uH.
Operating Temp. -25C to + 85C.
Size: 4.5mm x 3.2mm x 2.6mm.
Description
Features
Low Profile Surface Mount Design.
Inductance Range from 1.0uH to 2200.0uH.
Operating Temp. -25C to + 85C.
Size: 4.5mm x 3.2mm x 2.6mm.
Datasheet
Suppliers
Features
Low Profile Surface Mount Design.
Inductance Range from 1.0uH to 2200.0uH.
Operating Temp. -25C to + 85C.
Size: 4.5mm x 3.2mm x 2.6mm.
Features
- Low Profile Surface Mount Design.
- Inductance Range from 1.0uH to 2200.0uH.
- Operating Temp. -25C to + 85C.
- Size: 4.5mm x 3.2mm x 2.6mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR353-3 Series |
|
Product Name
|
Inductor, High Frequency Wirewound |
|
Operating Temperature
|
-25 to 85 C (-13 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Technology
|
Wirewound
|
|
Application
|
High Frequency
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-30 to 100 C (-22 to 212 F)
Application
Power Choke
Inductance Range
0.6800 microH
View Details
3 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
5 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details