Vishay Precision Group Inductance Vishay ISC1210ER22NM.

Description
Inductance:22nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:ISC-1210 Series; Inductance Tolerance:± 20%; Inductor Construction:- RoHS Compliant: Yes
Description
Inductance:22nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:ISC-1210 Series; Inductance Tolerance:± 20%; Inductor Construction:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 60AC9844 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
60AC9844
Inductance Vishay 60AC9844
Inductance:22nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:ISC-1210 Series; Inductance Tolerance:± 20%; Inductor Construction:- RoHS Compliant: Yes

Inductance:22nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:-; DC Current Rating:-; Inductor Case Style:SMD; Product Range:ISC-1210 Series; Inductance Tolerance:± 20%; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 60AC9844
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details