Vishay Intertechnology, Inc. Fixed Inductors ISC1210BNR82K

Description
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BNR82K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BNR82K-ND
Fixed Inductors ISC1210BNR82K-ND
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BNR82K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BNR82K
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BNR82K
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BNR82K-ND ISC1210BNR82K
Product Name Fixed Inductors INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details