Vishay Intertechnology, Inc. Fixed Inductors ISC1210BNR47M

Description
470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BNR47M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BNR47M-ND
Fixed Inductors ISC1210BNR47M-ND
470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric)

470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BNR47M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BNR47M
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BNR47M
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BNR47M-ND ISC1210BNR47M
Product Name Fixed Inductors INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Leaded Inductors - 1670387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 39000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers