Vishay Intertechnology, Inc. Fixed Inductors ISC1210BNR27M

Description
270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BNR27M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BNR27M-ND
Fixed Inductors ISC1210BNR27M-ND
270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)

270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BNR27M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BNR27M
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BNR27M
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BNR27M-ND ISC1210BNR27M
Product Name Fixed Inductors INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details