Vishay Intertechnology, Inc. Fixed Inductors ISC1210BNR22M

Description
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BNR22M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BNR22M-ND
Fixed Inductors ISC1210BNR22M-ND
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)

220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BNR22M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BNR22M
INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BNR22M
INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BNR22M-ND ISC1210BNR22M
Product Name Fixed Inductors INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details