Vishay Intertechnology, Inc. Fixed Inductors ISC1210BNR12M

Description
120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BNR12M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BNR12M-ND
Fixed Inductors ISC1210BNR12M-ND
120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)

120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BNR12M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BNR12M
INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BNR12M
INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BNR12M-ND ISC1210BNR12M
Product Name Fixed Inductors INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details